Phoenix Contact FKC2,5/7-ST-5,08-RFEX
- 收藏
- 对比
FKC2,5/7-ST-5,08-RFEX
1894-FKC2,5/7-ST-5,08-RFEX
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - nominal cross section: 2.5 mm² - number of positions: 7 - pitch: 5.08 mm - connection method: Push-in spring connection - color: green - contact surface: Tin
1最小包装量--
FKC2,5/7-ST-5,08-RFEX详情
Phoenix Contact FKC2,5/7-ST-5,08-RFEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
FKC2,5/7-ST-5,08-RFEX
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
FKC2,5/7-ST-5,08-RFEX拓展信息







哦! 它是空的。