Phoenix Contact FKCOR 2,5/ 3-STF-5,08
- 收藏
- 对比
FKCOR 2,5/ 3-STF-5,08
1894-FKCOR 2,5/ 3-STF-5,08
无类别的
--
大陆
立即发货

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG, Pitch Spacing:5.08mm, No. of Positions:3Positions, Wire Size AWG Min:24AWG, Wire Size AWG Max:12AWG, Conductor Area CSA:2.5mm², Wire Connection Method:Push In, Rated Current:12A RoHS Compliant: Yes (Alternate
1最小包装量--
FKCOR 2,5/ 3-STF-5,08详情
Phoenix Contact FKCOR 2,5/ 3-STF-5,08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
FKCOR2,5/3-STF-5,08
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
FKCOR 2,5/ 3-STF-5,08拓展信息







哦! 它是空的。