Phoenix Contact FKCT 2 5/ 9-STF
- 收藏
- 对比
FKCT 2 5/ 9-STF
1894-FKCT 2 5/ 9-STF
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 9 - pitch: 5 mm - connection method: Push-in spring connection - color: green - contact surface: Tin
1最小包装量--
FKCT 2 5/ 9-STF详情
Phoenix Contact FKCT 2 5/ 9-STF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
FKCT 2 5/ 9-STF拓展信息







哦! 它是空的。