Phoenix Contact FKDSP-5,08
- 收藏
- 对比
FKDSP-5,08
1894-FKDSP-5,08
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 13.5 A Nom. voltage: 320 V Pitch: 5.08 mm Number of positions: 1 Connection method: Push-in spring connection Mounting: Wave soldering Conductor/PCB connection direction: 60 A Color: green The article can be aligned to create different nos. of positions!
1最小包装量--
添加到询价列表







哦! 它是空的。