Phoenix Contact FK-MPT 0 5/10-ST-3 5
- 收藏
- 对比
FK-MPT 0 5/10-ST-3 5
1894-FK-MPT 0 5/10-ST-3 5
无类别的
--
大陆
立即发货

PCB connector - nominal current: 4 A - rated voltage (III/2): 250 V - nominal cross section: 0.5 mm² - number of positions: 10 - pitch: 3.5 mm - connection method: Push-in spring connection - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。