注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.179118
10
¥5.829358
100
¥5.499393
500
¥5.188112
1000
¥4.894439
Phoenix Contact FK-MPT 0 5/ 7-3 5
- 收藏
- 对比
FK-MPT 0 5/ 7-3 5
1894-FK-MPT 0 5/ 7-3 5
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 4 A - rated voltage (III/2): 250 V - nominal cross section: 0.5 mm² - pitch: 3.5 mm - number of positions: 7 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 90 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.5 mm
--最小包装量--
¥
总价: ¥
FK-MPT 0 5/ 7-3 5详情
Phoenix Contact FK-MPT 0 5/ 7-3 5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
FK-MPT 0 5/ 7-3 5拓展信息






哦! 它是空的。