Phoenix Contact FLK14/16/EZ-DR/300/S7
- 收藏
- 对比
FLK14/16/EZ-DR/300/S7
1894-FLK14/16/EZ-DR/300/S7
集成电路(IC)
--
大陆
立即发货

FLK14/16/EZ-DR/300/S7 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
FLK14/16/EZ-DR/300/S7详情
Phoenix Contact FLK14/16/EZ-DR/300/S7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FLK14/16/EZ-DR/300/S7
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.57
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
FLK14/16/EZ-DR/300/S7拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。