Phoenix Contact FL MM PATCH 2 0 LC-SCRJ
- 收藏
- 对比
FL MM PATCH 2 0 LC-SCRJ
1894-FL MM PATCH 2 0 LC-SCRJ
无类别的
--
大陆
立即发货

Assembled FO cable - break out cable - multimode fiberglass 50/125 um (OM2) - connector: LC/SC-RJ - degree of protection: IP20 - for installation in cable ducts or control cabinets - length: 2 m
1最小包装量--
FL MM PATCH 2 0 LC-SCRJ详情
Phoenix Contact FL MM PATCH 2 0 LC-SCRJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
FLMMPATCH2,0LC-SCRJ
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.57
连接器支持类型
CABLE ASSEMBLY
达到SVHC
not_compliant
FL MM PATCH 2 0 LC-SCRJ拓展信息







哦! 它是空的。