Phoenix Contact FRONT 2 5-H/SA10/ 2
- 收藏
- 对比
FRONT 2 5-H/SA10/ 2
1894-FRONT 2 5-H/SA10/ 2
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 24 A - rated voltage (III/2): 400 V - nominal cross section: 2.5 mm² - pitch: 5 mm - number of positions: 2 - connection method: Front screw connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 4.2 mm. The article can be aligned to create different nos. of positions!
1最小包装量--
FRONT 2 5-H/SA10/ 2详情
Phoenix Contact FRONT 2 5-H/SA10/ 2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
FRONT 2 5-H/SA10/ 2拓展信息







哦! 它是空的。