FRONT 2 5-H/SA10/ 4
FRONT 2 5-H/SA10/ 4

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact FRONT 2 5-H/SA10/ 4

  • 收藏
  • 对比

型号

FRONT 2 5-H/SA10/ 4

utmel 编号

1894-FRONT 2 5-H/SA10/ 4

商品类别

套管 - 音频连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

PCB terminal block - nominal current: 24 A - rated voltage (III/2): 400 V - nominal cross section: 2.5 mm² - pitch: 5 mm - number of positions: 4 - connection method: Front screw connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 4.2 mm. The article can be aligned to create different nos. of positions!

起订量

1最小包装量--

添加到询价列表
FRONT 2 5-H/SA10/ 4
FRONT 2 5-H/SA10/ 4 Phoenix Contact PCB terminal block - nominal current: 24 A - rated voltage (III/2): 400 V - nominal cross section: 2.5 mm² - pitch: 5 mm - number of positions: 4 - connection method: Front screw connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 4.2 mm. The article can be aligned to create different nos. of positions!

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

FRONT 2 5-H/SA10/ 4详情

Phoenix Contact FRONT 2 5-H/SA10/ 4重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

FRONT 2 5-H/SA10/ 4拓展信息

MSTBVA2.5HC/4-G-5.08
MSTBVA2.5HC/4-G-5.08

Phoenix Contact

VS-08-A-RJ45/MOD-1-R-IP67
818153
818153

Phoenix Contact

FFKDSA1/H1-7.62
FFKDSA1/H1-7.62

Phoenix Contact

MSTB2.54ST
MSTB2.54ST

Phoenix Contact

PC4/4-G-7.62BUGYNZ10223
PC4/4-G-7.62BUGYNZ10223

Phoenix Contact

PC4/6-STF-7.62
PC4/6-STF-7.62

Phoenix Contact

MKDS3/2-5.08BD:69.70
MKDS3/2-5.08BD:69.70

Phoenix Contact

VS-08-SD-F
VS-08-SD-F

Phoenix Contact

KGG-PC4/4-F
KGG-PC4/4-F

Phoenix Contact

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z