Phoenix Contact FRONT 2 5-H/SA 5-EX
- 收藏
- 对比
FRONT 2 5-H/SA 5-EX
1894-FRONT 2 5-H/SA 5-EX
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 21 A - nominal cross section: 2.5 mm² - pitch: 5 mm - number of positions: 1 - connection method: Front screw connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5 mm. The article can be aligned to create different nos. of positions!
1最小包装量--
添加到询价列表







哦! 它是空的。