Phoenix Contact FRONT2,5-H/SA5/7
- 收藏
- 对比
FRONT2,5-H/SA5/7
1894-FRONT2,5-H/SA5/7
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 24 A - rated voltage (III/2): 400 V - nominal cross section: 2.5 mm² - pitch: 5 mm - number of positions: 7 - connection method: Front screw connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 4.3 mm. The article can be aligned to create different nos. of positions!
1最小包装量--
FRONT2,5-H/SA5/7详情
Phoenix Contact FRONT2,5-H/SA5/7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
FRONT2,5-H/SA5/7
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
FRONT2,5-H/SA5/7拓展信息







哦! 它是空的。