Phoenix Contact FRONT-MC 1 5/19-ST-3 81
- 收藏
- 对比
FRONT-MC 1 5/19-ST-3 81
1894-FRONT-MC 1 5/19-ST-3 81
无类别的
--
大陆
立即发货

PCB connector - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 19 - pitch: 3.81 mm - connection method: Front screw connection - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。