Phoenix Contact GE 35/2-B BU
- 收藏
- 对比
GE 35/2-B BU
1894-GE 35/2-B BU
无类别的
--
大陆
立即发货

Device terminal block - nom. voltage: 630 V - nominal current: 125 A - connection method: Screw connection - number of connections: 4 - number of positions: 1 - cross section: 0.75 mm² - 35 mm² - AWG: 18 - 2 - width: 34.8 mm - height: 44.9 mm - color: blue - mounting type: direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。