Phoenix Contact G-ESS-M20-S66L-STES-S
- 收藏
- 对比
G-ESS-M20-S66L-STES-S
1894-G-ESS-M20-S66L-STES-S
无类别的
--
大陆
立即发货

Cable gland - cable gland material: Stainless steel 316L - application: Ex - external cable diameter 6.5 mm ... 14 mm - shielding: no - connecting thread: M20 x 1.5 - color: silver
1最小包装量--
G-ESS-M20-S66L-STES-S详情
Phoenix Contact G-ESS-M20-S66L-STES-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
G-ESS-M20-S66L-STES-S
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.7
达到SVHC
compliant
G-ESS-M20-S66L-STES-S拓展信息







哦! 它是空的。