Phoenix Contact GFKIC 2 5/ 5-ST-7 62
- 收藏
- 对比
GFKIC 2 5/ 5-ST-7 62
1894-GFKIC 2 5/ 5-ST-7 62
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - rated voltage (III/2): 630 V - nominal cross section: 2.5 mm² - number of positions: 5 - pitch: 7.62 mm - connection method: Push-in spring connection - color: green - contact surface: Tin - COMBICON connectors may only be activated under no load conditions. If for operating reasons small loads must be switched - experimental values are available upon request.
1最小包装量--
添加到询价列表







哦! 它是空的。