Phoenix Contact G-INSEC-M25-S68N-NCRS-S
- 收藏
- 对比
G-INSEC-M25-S68N-NCRS-S
1894-G-INSEC-M25-S68N-NCRS-S
无类别的
--
大陆
立即发货

Cable Glands, Strain Reliefs & Cord Grips G-INSECM25S68NNCRS-S
1最小包装量--
G-INSEC-M25-S68N-NCRS-S详情
Phoenix Contact G-INSEC-M25-S68N-NCRS-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nickel Plated
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
16.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
164
Min. permitted bending radius, stationary application/permanent installation
82
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Screw/Thread Size
M25 x 1.5
产品类别
电缆接线盒
产品
电缆接线盒
G-INSEC-M25-S68N-NCRS-S拓展信息







哦! 它是空的。