Phoenix Contact G-INS-PG29-M68N-PNES-BK
- 收藏
- 对比
G-INS-PG29-M68N-PNES-BK
1894-G-INS-PG29-M68N-PNES-BK
无类别的
--
大陆
立即发货

Cable Accessories Cable Gland Polyamide Black
1最小包装量--
G-INS-PG29-M68N-PNES-BK详情
Phoenix Contact G-INS-PG29-M68N-PNES-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Colour outer sheath
Black
Core identification
Colour + rings
Nominal cross section conductor
10
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
142
Min. permitted bending radius, stationary application/permanent installation
76
Nominal voltage U
600
Conductor category
Class 5 = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 150
Outer diameter approx.
18.9
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Screen over stranding
None
G-INS-PG29-M68N-PNES-BK拓展信息







哦! 它是空的。