Phoenix Contact GM44508P
- 收藏
- 对比
GM44508P
1894-GM44508P
无类别的
--
大陆
立即发货

GM44508P datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
GM44508P详情
Phoenix Contact GM44508P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
12.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
154
Min. permitted bending radius, stationary application/permanent installation
50
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GM44508P拓展信息







哦! 它是空的。