GMKDS3/6-7,62
GMKDS3/6-7,62

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact GMKDS3/6-7,62

  • 收藏
  • 对比

型号

GMKDS3/6-7,62

utmel 编号

1894-GMKDS3/6-7,62

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

PCB terminal block - nominal current: 24 A - rated voltage (III/2): 630 V - nominal cross section: 2.5 mm² - pitch: 7.62 mm - number of positions: 6 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5 mm. The article can be aligned to create different nos. of positions!

起订量

1最小包装量--

添加到询价列表
GMKDS3/6-7,62
GMKDS3/6-7,62 Phoenix Contact PCB terminal block - nominal current: 24 A - rated voltage (III/2): 630 V - nominal cross section: 2.5 mm² - pitch: 7.62 mm - number of positions: 6 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5 mm. The article can be aligned to create different nos. of positions!

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

GMKDS3/6-7,62详情

Phoenix Contact GMKDS3/6-7,62重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Rohs Code

  • Manufacturer Part Number

    GMKDS3/6-7,62

  • Manufacturer

    Phoenix Contact

  • Part Life Cycle Code

    活跃

  • Ihs Manufacturer

    PHOENIX CONTACT GMBH & CO KG

  • Risk Rank

    5.74

  • Reach合规守则

    not_compliant

  • 端子和接线板类型

    阻隔条接线端子

0个相似型号

GMKDS3/6-7,62拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS