Phoenix Contact GMKDSP 3/ 3-7 62
- 收藏
- 对比
GMKDSP 3/ 3-7 62
1894-GMKDSP 3/ 3-7 62
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 24 A - rated voltage (III/2): 630 V - nominal cross section: 2.5 mm² - pitch: 7.62 mm - number of positions: 3 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5 mm. The article can be aligned to create different nos. of positions!
1最小包装量--
GMKDSP 3/ 3-7 62详情
Phoenix Contact GMKDSP 3/ 3-7 62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
GMKDSP 3/ 3-7 62拓展信息







哦! 它是空的。