Phoenix Contact GMSTB 2 5/11-STF-7 62 EX
- 收藏
- 对比
GMSTB 2 5/11-STF-7 62 EX
1894-GMSTB 2 5/11-STF-7 62 EX
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - nominal cross section: 2.5 mm² - number of positions: 11 - pitch: 7.62 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。