Phoenix Contact GMSTB2,5/11-GF-7,62EX
- 收藏
- 对比
GMSTB2,5/11-GF-7,62EX
1894-GMSTB2,5/11-GF-7,62EX
无类别的
--
大陆
立即发货

PCB headers - nominal current: 12 A - nominal cross section: 2.5 mm² - number of positions: 11 - pitch: 7.62 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.2 mm
1最小包装量--
GMSTB2,5/11-GF-7,62EX详情
Phoenix Contact GMSTB2,5/11-GF-7,62EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
GMSTB2,5/11-GF-7,62EX
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
not_compliant
端子和接线板类型
条形端子板
GMSTB2,5/11-GF-7,62EX拓展信息







哦! 它是空的。