Phoenix Contact GMSTBA 2 5/12-G-7 62
- 收藏
- 对比
GMSTBA 2 5/12-G-7 62
1894-GMSTBA 2 5/12-G-7 62
套管 - 音频连接器
--
大陆
立即发货

Unspecified Connectors GMSTBA25/12-G-762
1最小包装量--
GMSTBA 2 5/12-G-7 62详情
Phoenix Contact GMSTBA 2 5/12-G-7 62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
9.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
198
Min. permitted bending radius, stationary application/permanent installation
60
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GMSTBA 2 5/12-G-7 62拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。