Phoenix Contact GMVSTBW2.5/4-ST
- 收藏
- 对比
GMVSTBW2.5/4-ST
1894-GMVSTBW2.5/4-ST
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - rated voltage (III/2): 630 V - nominal cross section: 2.5 mm² - number of positions: 4 - pitch: 7.5 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
GMVSTBW2.5/4-ST详情
Phoenix Contact GMVSTBW2.5/4-ST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
4
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
750
Conductor category
Class 1 = solid
GMVSTBW2.5/4-ST拓展信息







哦! 它是空的。