Phoenix Contact H4X:U2FF:C5FF:AC
- 收藏
- 对比
H4X:U2FF:C5FF:AC
1894-H4X:U2FF:C5FF:AC
无类别的
--
大陆
立即发货

HEAVYPORT B24 panel mounting base - with single locking latch - with plastic protective cover - with stainless steel front plate connections - 1x USB Type B/A (female/female) - 1x RJ45 CAT5e (female/female) - 1x 120 V AC outlet
1最小包装量--
H4X:U2FF:C5FF:AC详情
Phoenix Contact H4X:U2FF:C5FF:AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
Bolt dimension (metric)
12
Nominal cross section
50
Conductor category
Several
绝缘的
无
H4X:U2FF:C5FF:AC拓展信息







哦! 它是空的。