Phoenix Contact HC-B10-I-UT-M
- 收藏
- 对比
HC-B10-I-UT-M
1894-HC-B10-I-UT-M
集成电路(IC)
--
大陆
立即发货

HC-B10-I-UT-M datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
HC-B10-I-UT-M详情
Phoenix Contact HC-B10-I-UT-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HC-B10-I-UT-M
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.29
RoHS
Non-Compliant
Contact Materials
Copper Alloy
终端
Screw
连接器类型
矩形连接器
行数
2
性别
Male
Reach合规守则
unknown
接头数量
10
触点性别
Pin
达到SVHC
Unknown
HC-B10-I-UT-M拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。