Phoenix Contact HC-B 16-SD-MQ/FS
- 收藏
- 对比
HC-B 16-SD-MQ/FS
1894-HC-B 16-SD-MQ/FS
无类别的
--
大陆
立即发货

Protective cover B16 - with double locking latch - protective cover material: PA - height: 21.6 mm - seal: yes - With lanyard - diameter of retaining cord eyelet: 30 mm
1最小包装量--
HC-B 16-SD-MQ/FS详情
Phoenix Contact HC-B 16-SD-MQ/FS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
HC-B16-SD-MQ/FS
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
连接器附件
HC-B 16-SD-MQ/FS拓展信息







哦! 它是空的。