Phoenix Contact HC-B24-SD-MQT/FS-AL
- 收藏
- 对比
HC-B24-SD-MQT/FS-AL
1894-HC-B24-SD-MQT/FS-AL
无类别的
--
大陆
立即发货

Protective cover B24, With double locking latch, Protective cover material: Al, Height: 16.9 mm, Seal: yes, With lanyard, Diameter of retaining cord eyelet: 30 mm
1最小包装量--
HC-B24-SD-MQT/FS-AL详情
Phoenix Contact HC-B24-SD-MQT/FS-AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.72
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Manufacturer
Phoenix Contact
Manufacturer Part Number
HC-B24-SD-MQT/FS-AL
Rohs Code
有
连接器支持类型
连接器附件
达到SVHC
compliant
HC-B24-SD-MQT/FS-AL拓展信息







哦! 它是空的。