Phoenix Contact HCC 4-MC
- 收藏
- 对比
HCC 4-MC
1894-HCC 4-MC
无类别的
--
大陆
立即发货

Plug - nom. voltage: 400 V - nominal current: 13.5 A - connection method: Crimp connection - number of connections: 10 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 92 mm - height: 17 mm - color: gray - mounting type: direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。