Phoenix Contact HC-M-08-GBIT-CT-F
- 收藏
- 对比
HC-M-08-GBIT-CT-F
1894-HC-M-08-GBIT-CT-F
集成电路(IC)
--
大陆
立即发货

Contact insert module, Number of positions: 8, Socket, Crimp connection, 50 V, 5 A, 0.08 mmA2 ... 0.5 mmA2, External cable diameter:5 mm ... 7 mm, Application: Data, without crimp contacts
1最小包装量--
HC-M-08-GBIT-CT-F详情
Phoenix Contact HC-M-08-GBIT-CT-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HC-M-08-GBIT-CT-F
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.7
连接器类型
矩形连接器
Reach合规守则
compliant
HC-M-08-GBIT-CT-F拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。