Phoenix Contact HC-STA-B06-BWS-ELC-AL
- 收藏
- 对比
HC-STA-B06-BWS-ELC-AL
1894-HC-STA-B06-BWS-ELC-AL
无类别的
--
大陆
立即发货

HEAVYCON B6 panel mounting base, with single locking latch, with flat gasket, salt-water-resistant aluminum, conductive profile gasket
1最小包装量--
HC-STA-B06-BWS-ELC-AL详情
Phoenix Contact HC-STA-B06-BWS-ELC-AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Rohs Code
有
Manufacturer Part Number
HC-STA-B06-BWS-ELC-AL
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.31
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Boardlocks
单锁
Housing / Hood Size
B6
Reach合规守则
compliant
配件类型
Housing
产品
Housings
知识产权评级
IP67
HC-STA-B06-BWS-ELC-AL拓展信息







哦! 它是空的。