Phoenix Contact HC-STA-D07-BAWS-PL-BK
- 收藏
- 对比
HC-STA-D07-BAWS-PL-BK
1894-HC-STA-D07-BAWS-PL-BK
集成电路(IC)
--
大陆
立即发货

Panel mounting base D7, With single locking latch, Material: PA, Height: 27.9 mm, Cable gland: none, gland: no, Standard, angled
1最小包装量--
HC-STA-D07-BAWS-PL-BK详情
Phoenix Contact HC-STA-D07-BAWS-PL-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HC-STA-D07-BAWS-PL-BK
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
连接器附件
HC-STA-D07-BAWS-PL-BK拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。