Phoenix Contact HC-STA-D07-BCSFS-PLR-BK
- 收藏
- 对比
HC-STA-D07-BCSFS-PLR-BK
1894-HC-STA-D07-BCSFS-PLR-BK
无类别的
--
大陆
立即发货

Protective cover D7 - for single locking latch - material: PA - protective cover material: PA - height: 30 mm - seal: yes - Standard - With lanyard - diameter of retaining cord eyelet: 4 mm - for socket inserts
1最小包装量--
HC-STA-D07-BCSFS-PLR-BK详情
Phoenix Contact HC-STA-D07-BCSFS-PLR-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
HC-STA-D07-BCSFS-PLR-BK
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
连接器附件
HC-STA-D07-BCSFS-PLR-BK拓展信息







哦! 它是空的。