Phoenix Contact HDFK95-VP
- 收藏
- 对比
HDFK95-VP
1894-HDFK95-VP
无类别的
--
大陆
立即发货

Panel feed-through terminal block - connection method: Screw connection - Cable lug connection - number of positions: 1 - load current: 232 A - cross section: 35 mm² - 95 mm² - AWG 4 - 2/0 - connection direction of the conductor to plug-in direction: 0 - width: 25 mm - color: gray
1最小包装量--
HDFK95-VP详情
Phoenix Contact HDFK95-VP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ABS
RoHS
有
Rohs Code
有
Manufacturer Part Number
HDFK95-VP
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
系列
1551
Reach合规守则
not_compliant
注意
Miniature
端子和接线板类型
阻隔条接线端子
外壳类型
Handheld
知识产权评级
IP54
HDFK95-VP拓展信息







哦! 它是空的。