Phoenix Contact HDFKV 16/Z
- 收藏
- 对比
HDFKV 16/Z
1894-HDFKV 16/Z
无类别的
--
大陆
立即发货

Panel feed-through terminal block - connection method: Screw connection with tension sleeve - Screw connection with tension sleeve - number of positions: 1 - load current: 76 A - cross section: 0.5 mm² - 25 mm² - connection direction of the conductor to plug-in direction: -90 - width: 12.1 mm - color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。