Phoenix Contact HDFKV 25
- 收藏
- 对比
HDFKV 25
1894-HDFKV 25
无类别的
--
大陆
立即发货

Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 125 A, cross section: 6 mmA² - 35 mmA², AWG 10 - 2, connection direction of the conductor to plug-in direction: 90 A°, width: 15.1 mm, col
1最小包装量--
添加到询价列表







哦! 它是空的。