Phoenix Contact HDFKV50/Z
- 收藏
- 对比
HDFKV50/Z
1894-HDFKV50/Z
无类别的
--
大陆
立即发货

Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, connection direction of the conductor to plug-in direction: 90 °, width: 18.8 mm, c
1最小包装量--
HDFKV50/Z详情
Phoenix Contact HDFKV50/Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
HDFKV50/Z
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
HDFKV50/Z拓展信息







哦! 它是空的。