Phoenix Contact IBILAI2/SF-230-PAC
- 收藏
- 对比
IBILAI2/SF-230-PAC
1894-IBILAI2/SF-230-PAC
无类别的
--
大陆
立即发货

Inline - Analog input terminal - Analog inputs: 2 - 0 V ... 10 V - -10 V ... 10 V - 0 mA ... 20 mA - 4 mA ... 20 mA - -20 mA ... 20 mA - connection method: 2-wire - transmission speed in the local bus: 500 kbps - 3 dB base frequency at 230 Hz - degree of protection: IP20 - including Inline connector and labeling field
1最小包装量--
IBILAI2/SF-230-PAC详情
Phoenix Contact IBILAI2/SF-230-PAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
IBILAI2/SF-230-PAC拓展信息







哦! 它是空的。