Phoenix Contact IC2,5/3-ST-5,08BDWH:MB-MC
- 收藏
- 对比
IC2,5/3-ST-5,08BDWH:MB-MC
1894-IC2,5/3-ST-5,08BDWH:MB-MC
集成电路(IC)
--
大陆
立即发货

IC2,5/3-ST-5,08BDWH:MB-MC datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
IC2,5/3-ST-5,08BDWH:MB-MC详情
Phoenix Contact IC2,5/3-ST-5,08BDWH:MB-MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IC2,5/3-ST-5,08BDWH:MB-MC
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
IC2,5/3-ST-5,08BDWH:MB-MC拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。