Phoenix Contact ICC 2 5/ 6-STZFD-5 08
- 收藏
- 对比
ICC 2 5/ 6-STZFD-5 08
1894-ICC 2 5/ 6-STZFD-5 08
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 6 - pitch: 5.08 mm - connection method: Crimp connection - color: green - Corresponding male crimp contacts with current [A] and conductor cross section range [mm²] data: 10A/ICC-MT 0 5-1 0 (3190577); 10A/ICC-MT 0 5-1 0 BA (3190603); 12A/ICC-MT 1 5-2 5 (3190580); 12A/ICC-MT 1 5-2 5 BA (3190593). BA = Bandkontakte
1最小包装量--
添加到询价列表







哦! 它是空的。