ICV 2.5 HC/ 3-G-5.08
ICV 2.5 HC/ 3-G-5.08

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact ICV 2.5 HC/ 3-G-5.08

  • 收藏
  • 对比

型号

ICV 2.5 HC/ 3-G-5.08

utmel 编号

1894-ICV 2.5 HC/ 3-G-5.08

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

PCB headers - nominal current: 16 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 3 - pitch: 5.08 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.6 mm - COMBICON connectors may only be activated under no load conditions. If for operating reasons small loads must be switched - experimental values are available upon request.

起订量

1最小包装量--

添加到询价列表
ICV 2.5 HC/ 3-G-5.08
ICV 2.5 HC/ 3-G-5.08 Phoenix Contact PCB headers - nominal current: 16 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 3 - pitch: 5.08 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.6 mm - COMBICON connectors may only be activated under no load conditions. If for operating reasons small loads must be switched - experimental values are available upon request.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

ICV 2.5 HC/ 3-G-5.08详情

Phoenix Contact ICV 2.5 HC/ 3-G-5.08重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

ICV 2.5 HC/ 3-G-5.08拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS