Phoenix Contact IDC0,3/9-3,81
- 收藏
- 对比
IDC0,3/9-3,81
1894-IDC0,3/9-3,81
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 5 A - rated voltage (III/2): 160 V - nominal cross section: 0.34 mm² - pitch: 3.81 mm - number of positions: 9 - connection method: Displacement connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.4 mm
1最小包装量--
添加到询价列表







哦! 它是空的。