Phoenix Contact IFMC1,5/5-ST-3,5-RF
- 收藏
- 对比
IFMC1,5/5-ST-3,5-RF
1894-IFMC1,5/5-ST-3,5-RF
无类别的
--
大陆
立即发货

PCB connector - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 5 - pitch: 3.5 mm - connection method: Push-in spring connection - color: green - contact surface: Tin
1最小包装量--
IFMC1,5/5-ST-3,5-RF详情
Phoenix Contact IFMC1,5/5-ST-3,5-RF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Manufacturer
Phoenix Contact
Manufacturer Part Number
IFMC1,5/5-ST-3,5-RF
Part Life Cycle Code
活跃
Risk Rank
5.74
Rohs Code
有
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
IFMC1,5/5-ST-3,5-RF拓展信息







哦! 它是空的。