Phoenix Contact ILB PB 24 DI16 DO16
- 收藏
- 对比
ILB PB 24 DI16 DO16
1894-ILB PB 24 DI16 DO16
无类别的
--
大陆
立即发货

Inline - Block IO - PROFIBUS DP - D-SUB-9 female connector - Digital inputs: 16 - 24 V DC - connection method: 3-wire - Digital outputs: 16 - 24 V DC - 500 mA - connection method: 3-wire - degree of protection: IP20 - including Inline connector
1最小包装量--
添加到询价列表







哦! 它是空的。