Phoenix Contact IL S3 BK DI8 DO4 2TX-PAC
- 收藏
- 对比
IL S3 BK DI8 DO4 2TX-PAC
1894-IL S3 BK DI8 DO4 2TX-PAC
无类别的
--
大陆
立即发货

Inline - Bus coupler - Sercos - RJ45 socket - Digital inputs: 8 - 24 V DC - connection method: 3-wire - Digital outputs: 4 - 24 V DC - 500 mA - connection method: 3-wire - transmission speed in the local bus: 500 kbps / 2 Mbps - degree of protection: IP20 - including Inline connectors and marking fields
1最小包装量--
添加到询价列表







哦! 它是空的。