Phoenix Contact IMC 1 5/11-STGF-3 81
- 收藏
- 对比
IMC 1 5/11-STGF-3 81
1894-IMC 1 5/11-STGF-3 81
无类别的
--
大陆
立即发货

PCB connector - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 11 - pitch: 3.81 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。