Phoenix Contact IMC1,5/11-G-3,5P20THR
- 收藏
- 对比
IMC1,5/11-G-3,5P20THR
1894-IMC1,5/11-G-3,5P20THR
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 11 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear double pinning - solder pin [P]: 2 mm
1最小包装量--
IMC1,5/11-G-3,5P20THR详情
Phoenix Contact IMC1,5/11-G-3,5P20THR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
IMC1,5/11-G-3,5P20THR
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
IMC1,5/11-G-3,5P20THR拓展信息







哦! 它是空的。