Phoenix Contact IPC 16/ 5-GU-10 16
- 收藏
- 对比
IPC 16/ 5-GU-10 16
1894-IPC 16/ 5-GU-10 16
无类别的
--
大陆
立即发货

PCB headers - nominal current: 76 A - rated voltage (III/2): 1000 V - nominal cross section: 16 mm² - number of positions: 5 - pitch: 10.16 mm - color: green - contact surface: Silver - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4 mm - Plug direction parallel to the PCB: connector part rotated by 180 with respect to the plug axis.
1最小包装量--
IPC 16/ 5-GU-10 16详情
Phoenix Contact IPC 16/ 5-GU-10 16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
IPC 16/ 5-GU-10 16拓展信息







哦! 它是空的。