Phoenix Contact IPC 35 HC/ 6-STF-15 00
- 收藏
- 对比
IPC 35 HC/ 6-STF-15 00
1894-IPC 35 HC/ 6-STF-15 00
无类别的
--
大陆
立即发货

PCB connector - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - number of positions: 6 - pitch: 15 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Silver
1最小包装量--
IPC 35 HC/ 6-STF-15 00详情
Phoenix Contact IPC 35 HC/ 6-STF-15 00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
IPC35HC/6-STF-15,00
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
IPC 35 HC/ 6-STF-15 00拓展信息







哦! 它是空的。